TE Connectivity Splices 472874-000

Description
Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 472874-000 - TE Connectivity
Berwyn, PA, United States
Splices
472874-000
Splices 472874-000
Contact Features Contact Base Material : Copper Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Contact Features


  • Contact Base Material : Copper

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 472874-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details