TE Connectivity Busbar Heat Shrink Tubing & Tape 471537-000

Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - 471537-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
471537-000
Busbar Heat Shrink Tubing & Tape 471537-000
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polyolefin

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Product Availability


  • Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 471537-000
Product Name Busbar Heat Shrink Tubing & Tape
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0738234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0838016002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Boots - 046377-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers