TE Connectivity Cable Transitions & Breakouts 470227-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Other Molded Part Shape Code : 362A Size Code : 024 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Other Molded Part Shape Code : 362A Size Code : 024 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 470227-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
470227-000
Cable Transitions & Breakouts 470227-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Other Molded Part Shape Code : 362A Size Code : 024 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Other


  • Molded Part Shape Code : 362A
  • Size Code : 024

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 470227-000
Product Name Cable Transitions & Breakouts
Material Low Fire Hazard Material
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 074117-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 037328-001 - TE Connectivity
Specs
Material Polyolefin; Modified Polyolefin
Operating Temperature -55 to 90 C (-67 to 194 F)
View Details
2 suppliers