TE Connectivity ™ Heat Shrink Tubing - 468885-001 468885-001

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041935-468885-001 Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 468885-001TRSA-1111/ C/1/CC-KIT; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041935-468885-001 Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 468885-001TRSA-1111/ C/1/CC-KIT; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 468885-001 - 1041935-468885-001 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 468885-001
1041935-468885-001
Heat Shrink Tubing - 468885-001 1041935-468885-001
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041935-468885-001 Material: Polyolefin Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 468885-001TRSA-1111/ C/1/CC-KIT; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041935-468885-001
Material: Polyolefin
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): 468885-001TRSA-1111/C/1/CC-KIT;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 135 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1041935-468885-001
Product Name Heat Shrink Tubing - 468885-001
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6080A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details