TE Connectivity
SolderSleeve Shield Terminators
4679080004
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator
Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator
Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ] Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator
Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 4.32 MM [.17 INCH ]
- Recovered Inside Diameter (Max) : 2.16 MM [.085 INCH ]
Product Type Features
- SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator
Usage Conditions
- Resistance Properties : Immersion Protection
- Wire Temperature (Max) (DEGC) : 105
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
4679080004 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details