TE Connectivity Hand Crimping Tools 46673

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 46673 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
46673
Hand Crimping Tools 46673
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A124761-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A124761-ND
Crimpers, Applicators, Presses A124761-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 52F4939 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
52F4939
Crimp Tool; Crimp Tool Type Amp Te Connectivity 52F4939
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMP STRAT-THERM 22-14AWG Terminals & Splices; Product Range:Te Connectivity / Amp 466; Crimp Size:22AWG to 16AWG RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMP STRAT-THERM 22-14AWG Terminals & Splices; Product Range:Te Connectivity / Amp 466; Crimp Size:22AWG to 16AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 46673 A124761-ND 52F4939
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803396-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details