TE Connectivity Hand Crimping Tools 46673-1

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 46673-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
46673-1
Hand Crimping Tools 46673-1
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A129576-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A129576-ND
Crimpers, Applicators, Presses A129576-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Double Action Hand Tool, 16-14Awg; Crimp Tool Type Amp Te Connectivity - 07C8159 - Newark, An Avnet Company
Chicago, IL, United States
Double Action Hand Tool, 16-14Awg; Crimp Tool Type Amp Te Connectivity
07C8159
Double Action Hand Tool, 16-14Awg; Crimp Tool Type Amp Te Connectivity 07C8159
DOUBLE ACTION HAND TOOL, 16-14AWG; Crimp Tool Type:Hand; For Use With:AMP DAHT STRATO 12-16AWG Contacts; Product Range:- RoHS Compliant: NA

DOUBLE ACTION HAND TOOL, 16-14AWG; Crimp Tool Type:Hand; For Use With:AMP DAHT STRATO 12-16AWG Contacts; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 46673-1 A129576-ND 07C8159
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Double Action Hand Tool, 16-14Awg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803194-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Portable Crimp Tools - 1059765-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803143-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633860-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details