Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 7.1 MM [.279 INCH ] Barrel Length : 48 MM [1.889 INCH ] Barrel Outside Diameter : 9.5 MM [.374 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 Compatible Conductor Range (AWGKC) : 4 - 4
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Compression
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Conductor Type : Stranded
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 7.1 MM [.279 INCH ]
- Barrel Length : 48 MM [1.889 INCH ]
- Barrel Outside Diameter : 9.5 MM [.374 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 25
- Compatible Conductor Range (AWGKC) : 4 - 4
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Links
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Compression