TE Connectivity Hook Up Wire 465867-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter Range : .94 MM  [.037 INCH ] Outside Cable Diameter : 1.35 - 1.45 MM  [.053 - .057 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 6.25 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 9.76 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter Range : .94 MM  [.037 INCH ] Outside Cable Diameter : 1.35 - 1.45 MM  [.053 - .057 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 6.25 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 9.76 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 465867-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
465867-000
Hook Up Wire 465867-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester Wire Color (Base) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .005 Conductor Diameter Range : .94 MM  [.037 INCH ] Outside Cable Diameter : 1.35 - 1.45 MM  [.053 - .057 INCH ] Strand Size (AWG) : 32 Weight (Nominal) (KGKM) : 6.25 Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 9.76 ω/1000 ft @ 68°F Product Type Features Cable Style : Primary, Stranded Usage Conditions Cable Type : FlexLite TW Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester
  • Wire Color (Base) : Brown

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .005
  • Conductor Diameter Range : .94 MM  [.037 INCH ]
  • Outside Cable Diameter : 1.35 - 1.45 MM  [.053 - .057 INCH ]
  • Strand Size (AWG) : 32
  • Weight (Nominal) (KGKM) : 6.25
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 9.76 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Primary, Stranded

Usage Conditions


  • Cable Type : FlexLite TW
  • Operating Temperature Range : -65 - 135 DEGC  [-85 - 275 DEGF ]
Buy Now
 - 465867-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Commercial Wire

Commercial Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 465867-000 465867-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0186433001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 037454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details