TE Connectivity Multicore Cable 465411-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue, Orange Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Conductor Insulation Diameter : 1.3 MM  [.051 INCH ] Outside Cable Diameter : 3.61 MM  [.142 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Twisted Triple, Primary Usage Conditions Cable Type : Spec 55F
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue, Orange Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Conductor Insulation Diameter : 1.3 MM  [.051 INCH ] Outside Cable Diameter : 3.61 MM  [.142 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Twisted Triple, Primary Usage Conditions Cable Type : Spec 55F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 465411-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
465411-000
Multicore Cable 465411-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire & Cable Insulation Material : Modified PVDF Wire Color (Base) : Light Violet Wire Color (Stripe) : Blue, Orange Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range : .79 MM  [.031 INCH ] Conductor Insulation Diameter : 1.3 MM  [.051 INCH ] Outside Cable Diameter : 3.61 MM  [.142 INCH ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Twisted Triple, Primary Usage Conditions Cable Type : Spec 55F

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Modified PVDF
  • Wire Color (Base) : Light Violet
  • Wire Color (Stripe) : Blue, Orange

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .79 MM  [.031 INCH ]
  • Conductor Insulation Diameter : 1.3 MM  [.051 INCH ]
  • Outside Cable Diameter : 3.61 MM  [.142 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Twisted Triple, Primary

Usage Conditions


  • Cable Type : Spec 55F
Buy Now
 - 465411-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Filterline Cable

Filterline Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 465411-000 465411-000
Product Name Multicore Cable
Product Category Cable
Cable Insulation Modified PVDF
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531808 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 1359453001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers