TE Connectivity ™ Cables, Wires Fiber Optic Cables - 465271-000 465271-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033696-465271-000 Packaging: Bulk Color: Orange Number of Conductors: 1 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 465271-00022759/43-1 2-3; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V ELV: Compliant Wire/Cable Diameter: 2.82 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033696-465271-000 Packaging: Bulk Color: Orange Number of Conductors: 1 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 465271-00022759/43-1 2-3; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V ELV: Compliant Wire/Cable Diameter: 2.82 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 465271-000 - 465271-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 465271-000
465271-000
Cables, Wires Fiber Optic Cables - 465271-000 465271-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033696-465271-000 Packaging: Bulk Color: Orange Number of Conductors: 1 Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 465271-00022759/43-1 2-3; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Lead Free: Not Applicable RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (AC): 600 V ELV: Compliant Wire/Cable Diameter: 2.82 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033696-465271-000
Packaging: Bulk
Color: Orange
Number of Conductors: 1
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 465271-00022759/43-12-3;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Lead Free: Not Applicable
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (AC): 600 V
ELV: Compliant
Wire/Cable Diameter: 2.82 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 465271-000
Product Name Cables, Wires Fiber Optic Cables - 465271-000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, ST/UPC Connectors - F-SMF-28-C-3ST - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details