TE Connectivity Connector Contacts 464772-E

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 12 Contact Length : 13.08 MM  [.515 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Size : .62mm Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Mechanical Attachment Contact Retention Type Within Housing : Locking Hook Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 300 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 12 Contact Length : 13.08 MM  [.515 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Size : .62mm Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Mechanical Attachment Contact Retention Type Within Housing : Locking Hook Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 300 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 464772-E - TE Connectivity
Berwyn, PA, United States
Connector Contacts
464772-E
Connector Contacts 464772-E
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 12 Contact Length : 13.08 MM  [.515 INCH ] Contact Mating Area Plating Material : Gold Flash Contact Retention Within Housing : With Contact Size : .62mm Contact Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Mechanical Attachment Contact Retention Type Within Housing : Locking Hook Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 300 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Length : 13.08 MM  [.515 INCH ]
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Retention Within Housing : With
  • Contact Size : .62mm
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .75 - .5
  • Wire Size (AWG) : 18 - 20

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Hook
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 300 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 464772-E
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details