TE Connectivity Hand Crimping Tools 46447

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 46447 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
46447
Hand Crimping Tools 46447
Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (108-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 46447-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
46447-ND
Crimpers, Applicators, Presses 46447-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Crimp Tool, Solistrand & Strato-Therm Terminals & Splices; Crimp Tool Type Amp Te Connectivity - 92F4790 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Solistrand & Strato-Therm Terminals & Splices; Crimp Tool Type Amp Te Connectivity
92F4790
Crimp Tool, Solistrand & Strato-Therm Terminals & Splices; Crimp Tool Type Amp Te Connectivity 92F4790
CRIMP TOOL, SOLISTRAND & STRATO-THERM TERMINALS & SPLICES; Crimp Tool Type:Ratchet; For Use With:AMP SOLISTRAND & STRATO-THERM 22-10AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; Crimp Size:22AWG to 10AWG RoHS Compliant: NA

CRIMP TOOL, SOLISTRAND & STRATO-THERM TERMINALS & SPLICES; Crimp Tool Type:Ratchet; For Use With:AMP SOLISTRAND & STRATO-THERM 22-10AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; Crimp Size:22AWG to 10AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Stratotherm; Crimp Tool Type Amp Te Connectivity - 19J5527 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Stratotherm; Crimp Tool Type Amp Te Connectivity
19J5527
Crimp Tool, Stratotherm; Crimp Tool Type Amp Te Connectivity 19J5527
CRIMP TOOL, STRATOTHERM; Crimp Tool Type:Ratchet; For Use With:STRATO-THERM Series 22-10AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

CRIMP TOOL, STRATOTHERM; Crimp Tool Type:Ratchet; For Use With:STRATO-THERM Series 22-10AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 46447 46447-ND 92F4790
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Solistrand & Strato-Therm Terminals & Splices; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1463696-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details