TE Connectivity Connector Hardware, Mounts, Locks & Retainers 464272-E

Description
Body Features Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M12, M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M12, M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 464272-E - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
464272-E
Connector Hardware, Mounts, Locks & Retainers 464272-E
Body Features Primary Product Material : Brass Product Orientation : Vertical Mechanical Attachment Thread Size : M12, M14 Packaging Features Packaging Method : Pack Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Product Orientation : Vertical

Mechanical Attachment


  • Thread Size : M12, M14

Packaging Features


  • Packaging Method : Pack
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Accessories - 2684-464272-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-464272-E-ND
Circular Connector Accessories 2684-464272-E-ND
MRDEZT M12 GEHAEUSETEIL ML ABST.

MRDEZT M12 GEHAEUSETEIL ML ABST.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 464272-E 2684-464272-E-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products