Body Features Primary Product Color : Black
Configuration Features Number of Positions : 8 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.7 Contact Layout : Inline Contact Type : Receptacle
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : One Piece - IDC
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 8 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.7 Contact Layout : Inline Contact Type : Receptacle
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : One Piece - IDC
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 8 Number of Rows : 1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8.7 Contact Layout : Inline Contact Type : Receptacle
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : One Piece - IDC
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 8
Number of Rows : 1
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 8.7
Contact Layout : Inline
Contact Type : Receptacle
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
Mating Retention Type : Latch
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tray
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Cable-to-Board
Header Type : One Piece - IDC
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]