TE Connectivity PCB Headers & Receptacles 464139-E

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Parallel Connector Contact Load Condition : Fully Loaded Number of Columns : 13 Number of Loaded Positions : 91 Number of Positions : 91 Number of Rows : 7 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 7.8 MM  [.307 INCH ] Connector Length : 15.4 MM  [.606 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Stack Height (MM) : 8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : LCP Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate, Polarization Mating Retention : With Mounting Alignment Feature Length : .7 MM  [.027 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : High Speed Data, Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Signal Characteristics Data Rate (GBS) : 25 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Parallel Connector Contact Load Condition : Fully Loaded Number of Columns : 13 Number of Loaded Positions : 91 Number of Positions : 91 Number of Rows : 7 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 7.8 MM  [.307 INCH ] Connector Length : 15.4 MM  [.606 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Stack Height (MM) : 8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : LCP Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate, Polarization Mating Retention : With Mounting Alignment Feature Length : .7 MM  [.027 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : High Speed Data, Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Signal Characteristics Data Rate (GBS) : 25 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 464139-E - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
464139-E
PCB Headers & Receptacles 464139-E
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Orthogonal, Parallel Connector Contact Load Condition : Fully Loaded Number of Columns : 13 Number of Loaded Positions : 91 Number of Positions : 91 Number of Rows : 7 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ] Dimensions Connector Height : 7.8 MM  [.307 INCH ] Connector Length : 15.4 MM  [.606 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Stack Height (MM) : 8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 500 Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Material : LCP Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL E84703 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Blindmate, Polarization Mating Retention : With Mounting Alignment Feature Length : .7 MM  [.027 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : High Speed Data, Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Signal Characteristics Data Rate (GBS) : 25 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Orthogonal, Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 13
  • Number of Loaded Positions : 91
  • Number of Positions : 91
  • Number of Rows : 7
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 4 - 6 MICM  [157.48 - 236.22 MICIN ]

Dimensions


  • Connector Height : 7.8 MM  [.307 INCH ]
  • Connector Length : 15.4 MM  [.606 INCH ]
  • Row-to-Row Spacing : 1.25 MM  [.049 INCH ]
  • Stack Height (MM) : 8

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VRMS) : 500

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Material : LCP

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : UL E84703
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate, Polarization
  • Mating Retention : With
  • Mounting Alignment Feature Length : .7 MM  [.027 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : High Speed Data, Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Receptacle

Signal Characteristics


  • Data Rate (GBS) : 25

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 464139-E
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Current Rating 1 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers