TE Connectivity Plug & Play Accelerometers 4630A-002-120

Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 65 G  [2.29 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Sensitivity : 1000 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-400, 0-150 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 65 G  [2.29 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Sensitivity : 1000 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-400, 0-150 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 4630A-002-120 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
4630A-002-120
Plug & Play Accelerometers 4630A-002-120
Body Features Material : Anodized Aluminum Number of Axes : 3 Weight : 65 G  [2.29 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 8 - 30 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±50 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Sensitivity : 1000 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-400, 0-150 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Material : Anodized Aluminum
  • Number of Axes : 3
  • Weight : 65 G  [2.29 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 8 - 30
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : ±50

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 2
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : 1000 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-400, 0-150

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 4630A-002-120
Product Name Plug & Play Accelerometers
Acceleration 2 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218925-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 600 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20004559-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007016-00 - TE Connectivity
Specs
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20005837-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers