TE Connectivity Power Cable Terminations 462669-000

Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 1000 Power Cable Termination Insulation Diameter : 46.7 MM  [1.838 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Application Type : Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Tape Insulation : Plastic Power Cable Termination Technology : Heat Shrink Sheds per Phase : 2 Shelf Life : Unlimited Termination Length (MM) : 500
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 1000 Power Cable Termination Insulation Diameter : 46.7 MM  [1.838 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Application Type : Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Tape Insulation : Plastic Power Cable Termination Technology : Heat Shrink Sheds per Phase : 2 Shelf Life : Unlimited Termination Length (MM) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 462669-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
462669-000
Power Cable Terminations 462669-000
Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 1000 Power Cable Termination Insulation Diameter : 46.7 MM  [1.838 INCH ] Shed Inside Diameter : 135 MM  [5.314 INCH ] Electrical Characteristics Power Cable Termination Voltage Class (KV) : 8.7/15(17.5) Industry Standards Design Specification : IEC 60502-4, GB/T 12706.4 Operation/Applicatio n Application Type : Outdoor Packaging Features Minimum Packaging Unit : 1 Product Availability Minimum Order Quantity : 1 Power Cable Termination Product Availability : China Product Type Features Cable Shield Style : Tape Insulation : Plastic Power Cable Termination Technology : Heat Shrink Sheds per Phase : 2 Shelf Life : Unlimited Termination Length (MM) : 500

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 1000
  • Power Cable Termination Insulation Diameter : 46.7 MM  [1.838 INCH ]
  • Shed Inside Diameter : 135 MM  [5.314 INCH ]

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 8.7/15(17.5)

Industry Standards


  • Design Specification : IEC 60502-4, GB/T 12706.4

Operation/Application


  • Application Type : Outdoor

Packaging Features


  • Minimum Packaging Unit : 1

Product Availability


  • Minimum Order Quantity : 1
  • Power Cable Termination Product Availability : China

Product Type Features


  • Cable Shield Style : Tape
  • Insulation : Plastic
  • Power Cable Termination Technology : Heat Shrink
  • Sheds per Phase : 2
  • Shelf Life : Unlimited
  • Termination Length (MM) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 462669-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 179544-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 172711-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 075457-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 019455-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details