TE Connectivity
Tools
462431-6
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
462431-6 |
|
Product Name
|
Tools |
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
600 volts
Nominal Diameter
0.0320 inch (0.8128 mm)
Rated Temperature
-75 to 200 C (-103 to 392 F)
View Details
Approvals
Cenelec certified, harmonised certified, iec rated
Nominal Diameter
0.1102 inch (2.8 mm)
North American
0 AWG
View Details
Nominal Diameter
0.0630 inch (1.6 mm)
International
0.7500 mm² (0.0012 in²)
Stranding Type
0.23 mm
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
150 C (302 F)
View Details