TE Connectivity Connector Backshells 462025-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 21 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 21 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 462025-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
462025-000
Connector Backshells 462025-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray) Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MIL-DTL-38999 Operation/Applicatio n Compatible With Connector Shell Size : 21 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : HexaShield, Ferrule

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3)

Contact Features


  • Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour Salt Spray)

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MIL-DTL-38999

Operation/Application


  • Compatible With Connector Shell Size : 21

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : HexaShield, Ferrule
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 462025-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products