Body Features Primary Product Material : Clear Polyester
Dimensions Compatible Tube Diameter (Min) : 9.5 MM [.375 INCH ] Product Height : 87.37 MM [3.44 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1500
Printer/Label Features Label Style : Die-Cut Length of Label Roll : 137.91 M [452.46 FT ] Number of Labels Across : 1 Printable Label Height (INCH) : 1.7 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : HYDRO (Hydraulic) Printable Label Height (MM) : 42.7
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Clear Polyester
Dimensions Compatible Tube Diameter (Min) : 9.5 MM [.375 INCH ] Product Height : 87.37 MM [3.44 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1500
Printer/Label Features Label Style : Die-Cut Length of Label Roll : 137.91 M [452.46 FT ] Number of Labels Across : 1 Printable Label Height (INCH) : 1.7 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : HYDRO (Hydraulic) Printable Label Height (MM) : 42.7
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features Primary Product Material : Clear Polyester
Dimensions Compatible Tube Diameter (Min) : 9.5 MM [.375 INCH ] Product Height : 87.37 MM [3.44 INCH ] Product Width : 63.5 MM [2.5 INCH ]
Other Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features Packaging Method : Roll Packaging Quantity : 1500
Printer/Label Features Label Style : Die-Cut Length of Label Roll : 137.91 M [452.46 FT ] Number of Labels Across : 1 Printable Label Height (INCH) : 1.7 Printer Technology : Thermal Transfer
Product Availability Applicable Region : Americas
Product Type Features Pipe Identification Code : HYDRO (Hydraulic) Printable Label Height (MM) : 42.7
Usage Conditions Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]
Body Features
Primary Product Material : Clear Polyester
Dimensions
Compatible Tube Diameter (Min) : 9.5 MM [.375 INCH ]
Product Height : 87.37 MM [3.44 INCH ]
Product Width : 63.5 MM [2.5 INCH ]
Other
Label Adhesive Type : Permanent Acrylic Adhesive
Packaging Features
Packaging Method : Roll
Packaging Quantity : 1500
Printer/Label Features
Label Style : Die-Cut
Length of Label Roll : 137.91 M [452.46 FT ]
Number of Labels Across : 1
Printable Label Height (INCH) : 1.7
Printer Technology : Thermal Transfer
Product Availability
Applicable Region : Americas
Product Type Features
Pipe Identification Code : HYDRO (Hydraulic)
Printable Label Height (MM) : 42.7
Usage Conditions
Operating Temperature Range : -40 - 163 DEGC [-40 - 325 DEGF ]