TE Connectivity Hand Crimping Tools 46121

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 46121 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
46121
Hand Crimping Tools 46121
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A27981-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A27981-ND
Crimpers, Applicators, Presses A27981-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity - 95F5500 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity
95F5500
Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity 95F5500
CRIMP TOOL, TYCO AMP PIDG TERMINALS & SPLICES; Crimp Tool Type:Ratchet; For Use With:AMP PIDG /PLASTI-GRIP 26-22AWG Terminals & Butt Splices; Product Range:Te Connectivity / Amp 461; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

CRIMP TOOL, TYCO AMP PIDG TERMINALS & SPLICES; Crimp Tool Type:Ratchet; For Use With:AMP PIDG /PLASTI-GRIP 26-22AWG Terminals & Butt Splices; Product Range:Te Connectivity / Amp 461; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

Supplier's Site
Crimp Tool, Ratchet, 26-22Awg Rohs Compliant Amp Te Connectivity - 70AH7580 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 26-22Awg Rohs Compliant Amp Te Connectivity
70AH7580
Crimp Tool, Ratchet, 26-22Awg Rohs Compliant Amp Te Connectivity 70AH7580
CRIMP TOOL, RATCHET, 26-22AWG ROHS COMPLIANT: NA

CRIMP TOOL, RATCHET, 26-22AWG ROHS COMPLIANT: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 46121 A27981-ND 95F5500 70AH7580
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Tyco Amp Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity Crimp Tool, Ratchet, 26-22Awg Rohs Compliant Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707303-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1463696-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762325-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803323-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details