TE Connectivity SolderSleeve Shield Terminators 4599330003

Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 4599330003 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
4599330003
SolderSleeve Shield Terminators 4599330003
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator

Usage Conditions


  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 4599330003
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 270225-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 278977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 292958N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 298539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details