TE Connectivity Power Cable 4595733001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 5.5 MM  [.217 INCH ] Outside Cable Diameter : 7.4 MM  [.291 INCH ] Strand Size (AWG) : 27 Wire Size (MMSQ) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 5.5 MM  [.217 INCH ] Outside Cable Diameter : 7.4 MM  [.291 INCH ] Strand Size (AWG) : 27 Wire Size (MMSQ) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 4595733001 - TE Connectivity
Berwyn, PA, United States
Power Cable
4595733001
Power Cable 4595733001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Flexible Polyolefin Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 5.5 MM  [.217 INCH ] Outside Cable Diameter : 7.4 MM  [.291 INCH ] Strand Size (AWG) : 27 Wire Size (MMSQ) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : TR16 Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Flexible Polyolefin
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 5.5 MM  [.217 INCH ]
  • Outside Cable Diameter : 7.4 MM  [.291 INCH ]
  • Strand Size (AWG) : 27
  • Wire Size (MMSQ) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : TR16
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 4595733001
Product Name Power Cable
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0089873001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Multicore Cable - 108733-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Multiple Conductor Cables - 844-100G1141-1.50-0/2/6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details