TE Connectivity Data Bus Connectors 459515-000

Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 459515-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
459515-000
Data Bus Connectors 459515-000
Contact Features Contact Type : Socket Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Socket

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now
Swedesboro, NJ, United States
Data Bus Components
459515-000
Data Bus Components 459515-000
Data Bus Components

Data Bus Components

Buy Now
222D142-3/42-0 Raychem - Te Connectivity - 36AC5002 - Newark, An Avnet Company
Chicago, IL, United States
222D142-3/42-0 Raychem - Te Connectivity
36AC5002
222D142-3/42-0 Raychem - Te Connectivity 36AC5002
222D142-3/42-0

222D142-3/42-0

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 459515-000 459515-000 36AC5002
Product Name Data Bus Connectors Data Bus Components 222D142-3/42-0 Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products