Body Features Insulation Material : Plastic Number of Sheds : 3
Configuration Features Number of Cores : 1
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 300 Compatible Insulation Diameter Range : 32.8 - 41.6 MM [1.291 - 1.637 INCH ] Shed Inside Diameter : 140 MM [5.511 INCH ]
Electrical Characteristics Voltage Class (KV) : 20.8/36(42)
Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1
Operation/Applicatio
n Power Component Application Type : Outdoor
Other Installation Instruction : English
Product Availability Product Availability : Asia
Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 560
Body Features
- Insulation Material : Plastic
- Number of Sheds : 3
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 120 - 300
- Compatible Insulation Diameter Range : 32.8 - 41.6 MM [1.291 - 1.637 INCH ]
- Shed Inside Diameter : 140 MM [5.511 INCH ]
Electrical Characteristics
- Voltage Class (KV) : 20.8/36(42)
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1
Operation/Application
- Power Component Application Type : Outdoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Asia
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
- Termination Length (MM) : 560