TE Connectivity Power Cable Terminations 458916-021

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 300 Compatible Insulation Diameter Range : 32.8 - 41.6 MM  [1.291 - 1.637 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 560
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 300 Compatible Insulation Diameter Range : 32.8 - 41.6 MM  [1.291 - 1.637 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 560
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 458916-021 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
458916-021
Power Cable Terminations 458916-021
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 300 Compatible Insulation Diameter Range : 32.8 - 41.6 MM  [1.291 - 1.637 INCH ] Shed Inside Diameter : 140 MM  [5.511 INCH ] Electrical Characteristics Voltage Class (KV) : 20.8/36(42) Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 560

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 120 - 300
  • Compatible Insulation Diameter Range : 32.8 - 41.6 MM  [1.291 - 1.637 INCH ]
  • Shed Inside Diameter : 140 MM  [5.511 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 20.8/36(42)

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, CENELEC HD 620 A2, IEC 60502-4

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 560
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 458916-021
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 014830-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 115653-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 074061-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 161622-044 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details