TE Connectivity Power Cable Terminations 458341-000

Description
Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.66 - 14.73 MM  [.42 - .58 INCH ] Compatible Conductor Range (AWGKC) : 1/0 - 250 Compatible Insulation Diameter Range : 22 - 37 MM  [.85 - 1.45 INCH ] Length (Installed) : 635 MM  [25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.66 - 14.73 MM  [.42 - .58 INCH ] Compatible Conductor Range (AWGKC) : 1/0 - 250 Compatible Insulation Diameter Range : 22 - 37 MM  [.85 - 1.45 INCH ] Length (Installed) : 635 MM  [25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 458341-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
458341-000
Power Cable Terminations 458341-000
Body Features Insulation Material : Plastic Number of Sheds : 8 Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Diameter Range : 10.66 - 14.73 MM  [.42 - .58 INCH ] Compatible Conductor Range (AWGKC) : 1/0 - 250 Compatible Insulation Diameter Range : 22 - 37 MM  [.85 - 1.45 INCH ] Length (Installed) : 635 MM  [25 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 8

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Diameter Range : 10.66 - 14.73 MM  [.42 - .58 INCH ]
  • Compatible Conductor Range (AWGKC) : 1/0 - 250
  • Compatible Insulation Diameter Range : 22 - 37 MM  [.85 - 1.45 INCH ]
  • Length (Installed) : 635 MM  [25 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Tape
  • Installation Technology : Cold Shrink
  • Shelf Life : 3 Years

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 458341-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 273215-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 2437710003 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 297311-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details