TE Connectivity Rf/coaxial Adapter, Sma Jack-Osp Jack; Convert From Coax Type Amp - Te Connectivity 4583-2240-02

Description
RF/COAXIAL ADAPTER, SMA JACK-OSP JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:OSP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, SMA JACK-OSP JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:OSP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Sma Jack-Osp Jack; Convert From Coax Type Amp - Te Connectivity - 24K0650 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Osp Jack; Convert From Coax Type Amp - Te Connectivity
24K0650
Rf/coaxial Adapter, Sma Jack-Osp Jack; Convert From Coax Type Amp - Te Connectivity 24K0650
RF/COAXIAL ADAPTER, SMA JACK-OSP JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:OSP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-OSP JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:OSP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 4583-2240-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
4583-2240-02
RF Adapters - Between Series 4583-2240-02
RF Adapters - Between Series SMA JACK/BMA JACK

RF Adapters - Between Series SMA JACK/BMA JACK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 24K0650 4583-2240-02
Product Name Rf/coaxial Adapter, Sma Jack-Osp Jack; Convert From Coax Type Amp - Te Connectivity RF Adapters - Between Series
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details