TE Connectivity ™ RF Adapters - Between Series 4581-2211-02

Description
RF Adapters - Between Series OSP PLUG-SSMA PLUG
Description
RF Adapters - Between Series OSP PLUG-SSMA PLUG

Suppliers

Company
Product
Description
Supplier Links
RF Adapters - Between Series - 4581-2211-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
4581-2211-02
RF Adapters - Between Series 4581-2211-02
RF Adapters - Between Series OSP PLUG-SSMA PLUG

RF Adapters - Between Series OSP PLUG-SSMA PLUG

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 4581-2211-02
Product Name RF Adapters - Between Series
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
BNC (M) St. Connector for RG174 Cable - ET-BMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052066-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details