Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper
Configuration Features Number of Serrations : 0
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 1.65 MM [.065 INCH ] Splice Overall Length : 29.5 MM [1.16 INCH ] Wire Size (MMSQ) : .38 - .95 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900
Industry Standards Government Qualified Splice : No
Operation/Applicatio
n Heavy Duty : No
Other Comment : This part is use for 2x AWG 22 to AWG 18
Packaging Features Splice Packaging Method : Bag/Box
Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper
Configuration Features Number of Serrations : 0
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 1.65 MM [.065 INCH ] Splice Overall Length : 29.5 MM [1.16 INCH ] Wire Size (MMSQ) : .38 - .95 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900
Industry Standards Government Qualified Splice : No
Operation/Applicatio
n Heavy Duty : No
Other Comment : This part is use for 2x AWG 22 to AWG 18
Packaging Features Splice Packaging Method : Bag/Box
Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Insulation Material : Polyolefin Splice Features : Splice Kit Splice Material : Tin-Plated Copper
Configuration Features Number of Serrations : 0
Contact Features Terminal & Splice Type : Splice
Dimensions Barrel Inside Diameter : 1.65 MM [.065 INCH ] Splice Overall Length : 29.5 MM [1.16 INCH ] Wire Size (MMSQ) : .38 - .95 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 754 - 1900
Industry Standards Government Qualified Splice : No
Operation/Applicatio
n Heavy Duty : No
Other Comment : This part is use for 2x AWG 22 to AWG 18
Packaging Features Splice Packaging Method : Bag/Box
Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Insulation Material : Polyolefin
Splice Features : Splice Kit
Splice Material : Tin-Plated Copper
Configuration Features
Number of Serrations : 0
Contact Features
Terminal & Splice Type : Splice
Dimensions
Barrel Inside Diameter : 1.65 MM [.065 INCH ]
Splice Overall Length : 29.5 MM [1.16 INCH ]
Wire Size (MMSQ) : .38 - .95
Wire Size (AWG) : 22 - 18
Wire Size (CMA) : 754 - 1900
Industry Standards
Government Qualified Splice : No
Operation/Application
Heavy Duty : No
Other
Comment : This part is use for 2x AWG 22 to AWG 18
Packaging Features
Splice Packaging Method : Bag/Box
Product Type Features
Insulated : Yes
Sealable : Yes
Serrated : No
Splice Accessory Type : Splice
Splice Barrel Type : Closed Barrel
Splice Product Type : Splice
Splice Type : In-Line Splice
Splice Wire/Cable Type : Insulated Wire
Support Style : Non-Insulation Support
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]