TE Connectivity Data Bus Couplers 455188-000

Description
Configuration Features Number of Stubs : 1 Mechanical Attachment Polarization Code : D & B Product Type Features Coupler Type : Data Bus Coupler Data Bus Cable Type : 7724C8664 (EMP Hardened) Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Number of Stubs : 1 Mechanical Attachment Polarization Code : D & B Product Type Features Coupler Type : Data Bus Coupler Data Bus Cable Type : 7724C8664 (EMP Hardened) Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 455188-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
455188-000
Data Bus Couplers 455188-000
Configuration Features Number of Stubs : 1 Mechanical Attachment Polarization Code : D & B Product Type Features Coupler Type : Data Bus Coupler Data Bus Cable Type : 7724C8664 (EMP Hardened) Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Number of Stubs : 1

Mechanical Attachment


  • Polarization Code : D & B

Product Type Features


  • Coupler Type : Data Bus Coupler
  • Data Bus Cable Type : 7724C8664 (EMP Hardened)
  • Data Bus Connector Style : Bayonet

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 455188-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products