Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 57 MM [2.244 INCH ] Compatible Cable Diameter (Min) : 21 MM [.826 INCH ] Expanded Inside Diameter (Min) : 63 MM [2.48 INCH ] Product Length : 1000 MM [39.37 INCH ] Recovered Inside Diameter (Max) : 19 MM [.748 INCH ] Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, Liquid & Oil Resistance, Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Damage Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 57 MM [2.244 INCH ]
- Compatible Cable Diameter (Min) : 21 MM [.826 INCH ]
- Expanded Inside Diameter (Min) : 63 MM [2.48 INCH ]
- Product Length : 1000 MM [39.37 INCH ]
- Recovered Inside Diameter (Max) : 19 MM [.748 INCH ]
- Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-247, HD631.2, IEC 60684-3-214
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, Europe, Middle East & Africa
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : Low Temperature Resistant, Liquid & Oil Resistance, Mechanical Impact Resistance, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance, Damage Resistance