TE Connectivity Board-In Connectors 454303-E

Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 17.5 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 17.5 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 454303-E - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
454303-E
Board-In Connectors 454303-E
Body Features Primary Product Color : White Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 17.5 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 22 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 17.5
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 22

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - 2684-454303-ETR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-454303-ETR-ND
Board In, Direct Wire to Board 2684-454303-ETR-ND
1 Position Individual Wires Connector White IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector White IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-454303-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-454303-EDKR-ND
Board In, Direct Wire to Board 2684-454303-EDKR-ND
1 Position Individual Wires Connector White IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector White IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-454303-ECT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-454303-ECT-ND
Board In, Direct Wire to Board 2684-454303-ECT-ND
1 Position Individual Wires Connector White IDC 22 AWG Surface Mount, Right Angle

1 Position Individual Wires Connector White IDC 22 AWG Surface Mount, Right Angle

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number 454303-E 2684-454303-ETR-ND
Product Name Board-In Connectors Board In, Direct Wire to Board
Category Wire to Board Connector
Termination Surface Mount
Current Rating 17.5 amps
Number of Contacts 1 # 1 #
Unlock Full Specs
to access all available technical data