Body Features Insulation Material : Plastic
Configuration Features Number of Cores : 3
Dimensions Cable Termination Tail Length : 450 MM [17.716 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 70 - 185
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : Dutch, Flemish, French
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 340
Body Features
- Insulation Material : Plastic
Configuration Features
Dimensions
- Cable Termination Tail Length : 450 MM [17.716 INCH ]
- Compatible Cable Cross-Section Range (MMSQ) : 70 - 185
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : Dutch, Flemish, French
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Cable Shield Style : Wire
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited
- Termination Length (MM) : 340