TE Connectivity Power Cable Breakouts 453786-000

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 36 MM  [1.417 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 Compatible Cable Diameter - Body (Max) : 24 MM  [.944 INCH ] Compatible Cable Diameter - Leg (Max) : 8 MM  [.314 INCH ] Leg Length : 24 MM  [.944 INCH ] Overall Product Length : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 36 MM  [1.417 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 Compatible Cable Diameter - Body (Max) : 24 MM  [.944 INCH ] Compatible Cable Diameter - Leg (Max) : 8 MM  [.314 INCH ] Leg Length : 24 MM  [.944 INCH ] Overall Product Length : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 453786-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
453786-000
Power Cable Breakouts 453786-000
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Thermoplastic Elastomer (TPE) Configuration Features Number of Branches : 4 Dimensions Body Length : 36 MM  [1.417 INCH ] Compatible Cable Cross-Section Range (MMSQ) : 25 Compatible Cable Diameter - Body (Max) : 24 MM  [.944 INCH ] Compatible Cable Diameter - Leg (Max) : 8 MM  [.314 INCH ] Leg Length : 24 MM  [.944 INCH ] Overall Product Length : 60 MM  [2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact or Damage UV-Stabilized : Yes Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : Without Coating Style : Uncoated Only Installation Technology : Cold Applied Wall Style (Excluding Adhesive) : Round

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic Elastomer (TPE)

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 36 MM  [1.417 INCH ]
  • Compatible Cable Cross-Section Range (MMSQ) : 25
  • Compatible Cable Diameter - Body (Max) : 24 MM  [.944 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 8 MM  [.314 INCH ]
  • Leg Length : 24 MM  [.944 INCH ]
  • Overall Product Length : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact or Damage
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Without
  • Coating Style : Uncoated Only
  • Installation Technology : Cold Applied
  • Wall Style (Excluding Adhesive) : Round
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 453786-000
Product Name Power Cable Breakouts
Material Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
Solder Sleeve - 024015-000-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
Busbar Heat Shrink Tubing & Tape - 040337-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details