RF/COAX, OSP JACK, STR PANEL MT 50 OHM, CRIMP; Connector Type:OSP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG179, RG187, RG188, RG316; Frequency Max:18GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 07H8394 |
| Product Name | Rf/coax, Osp Jack, Str Panel Mt 50 Ohm, Crimp; Connector Type Amp - Te Connectivity |
| Gender | Female / Jack |