TE Connectivity Board Mount Pressure Sensors 4525DO-TP3AS005GP

Description
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-TP3AS005GP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-TP3AS005GP
Board Mount Pressure Sensors 4525DO-TP3AS005GP
Dimensions Product Height : 11.9 MM  [.468 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 5 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 11.9 MM  [.468 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 5
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525DO-TP3AS005GP
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016651-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 11025789-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10218813-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11025817-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details