TE Connectivity Board Mount Pressure Sensors 4525DO-TP3AJ030ASF

Description
Configuration Features Leads/Pins : J Lead Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x36H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 30 Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Configuration Features Leads/Pins : J Lead Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x36H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 30 Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-TP3AJ030ASF - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-TP3AJ030ASF
Board Mount Pressure Sensors 4525DO-TP3AJ030ASF
Configuration Features Leads/Pins : J Lead Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Interface Type : I2C (Addr.0x36H) Output Interface : I2C or SPI Output/Span : 14 bit ADC Pressure (PSI) : 30 Proof Pressure Range : 300 psi Other Sensor Options : Gel Coating Packaging Features Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Configuration Features


  • Leads/Pins : J Lead

Dimensions


  • Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3.3
  • Supply Current (MAMP) : 3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Interface Type : I2C (Addr.0x36H)
  • Output Interface : I2C or SPI
  • Output/Span : 14 bit ADC
  • Pressure (PSI) : 30
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : Gel Coating

Packaging Features


  • Package Style : Top Port

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525DO-TP3AJ030ASF
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10217214-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10226091-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10201516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details