TE Connectivity Board Mount Pressure Sensors 4525DO-TP3AI005DS

Description
Dimensions Product Height : 15.3 MM  [.6 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 9.9 MM  [.39 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x28H) Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 5 Pressure : 3521.65 MMH2O  [138.65 INH2O ] Pressure (MMHG) : 258.57 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .345
Request a Quote Datasheet
Description
Dimensions Product Height : 15.3 MM  [.6 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 9.9 MM  [.39 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x28H) Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 5 Pressure : 3521.65 MMH2O  [138.65 INH2O ] Pressure (MMHG) : 258.57 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .345
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-TP3AI005DS - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-TP3AI005DS
Board Mount Pressure Sensors 4525DO-TP3AI005DS
Dimensions Product Height : 15.3 MM  [.6 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 9.9 MM  [.39 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Interface : I2C (0x28H) Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 5 Pressure : 3521.65 MMH2O  [138.65 INH2O ] Pressure (MMHG) : 258.57 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .345

Dimensions


  • Product Height : 15.3 MM  [.6 INCH ]
  • Product Length : 12.4 MM  [.49 INCH ]
  • Product Width : 9.9 MM  [.39 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Interface : I2C (0x28H)
  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 5
  • Pressure : 3521.65 MMH2O  [138.65 INH2O ]
  • Pressure (MMHG) : 258.57
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin SMD

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : .345
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525DO-TP3AI005DS
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1011435-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Transducers - 10219762-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10220213-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10229191-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details