Dimensions Product Height : 11.7 MM [.46 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 5
Operation/Applicatio
n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 30 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Single Sideport
Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : 8 pin DIL
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ] Pressure (BAR) : 2.068
Dimensions
- Product Height : 11.7 MM [.46 INCH ]
- Product Length : 12.7 MM [.5 INCH ]
- Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 5
Operation/Application
- Output Interface : I2C or SPI
- Output Signal Details : 14 bit ADC
- Pressure (PSI) : 30
- Pressure Accuracy : ±0.25% Span
- Proof Pressure Range : 300 psi
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Single Sideport
Product Type Features
- Leg Style : Through Hole
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Absolute
- Sensor Package : 8 pin DIL
Usage Conditions
- Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
- Pressure (BAR) : 2.068