Win Source Part Number: 1380827-4525DO-SS3AS
Category: Sensors, Transducers>Pressure
Series: MS4525DO
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 10 pcs
Output Type: SPI
Output: 14 b
Accuracy: ±0.25%
Pressure Type: Absolute
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.14" (3.56mm) Tube
Port Style: Barbed
Maximum Pressure: 90PSI (620.53kPa)
Voltage - Supply: 3.3V
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Mfr: TE Connectivity
Base Product Number: 4525
Moisture Sensitivity Level (MSL): 1 (Unlimited)
SENSOR 15PSIA 0.14 14BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1380827-4525DO-SS3AS015AP | 4525DO-SS3AS015AP |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | 8-DIP Module |