TE Connectivity Board Mount Pressure Sensors 4525DO-DS5AS001DP

Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-DS5AS001DP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-DS5AS001DP
Board Mount Pressure Sensors 4525DO-DS5AS001DP
Dimensions Product Height : 7.2 MM  [.283 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 7.2 MM  [.283 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : I2C or SPI
  • Output Signal Details : 14 bit ADC
  • Pressure (PSI) : 1
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525DO-DS5AS001DP
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10220966-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10226477-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details