Dimensions Product Height : 8.2 MM [.322 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5
Operation/Applicatio
n Output Interface : I2C or SPI Output Signal Details : 14 bit ADC Pressure (PSI) : 2 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 300 psi
Other Sensor Options : Gel Coating
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Dimensions
- Product Height : 8.2 MM [.322 INCH ]
- Product Length : 12.7 MM [.5 INCH ]
- Product Width : 17.4 MM [.685 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 3
- Supply Voltage Range (V) : 5
Operation/Application
- Output Interface : I2C or SPI
- Output Signal Details : 14 bit ADC
- Pressure (PSI) : 2
- Pressure Accuracy : ±0.25% Span
- Proof Pressure Range : 300 psi
Other
- Sensor Options : Gel Coating
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Leg Style : J Style
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Differential
Usage Conditions
- Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]