TE Connectivity Board Mount Pressure Sensors 4525DO-DS3AS001GPF

Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure : 704.33 MMH2O  [27.73 INH2O ] Pressure (MMHG) : 51.71 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .069
Request a Quote Datasheet
Description
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure : 704.33 MMH2O  [27.73 INH2O ] Pressure (MMHG) : 51.71 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .069
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525DO-DS3AS001GPF - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525DO-DS3AS001GPF
Board Mount Pressure Sensors 4525DO-DS3AS001GPF
Dimensions Product Height : 9 MM  [.35 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 17.4 MM  [.69 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1 Pressure : 704.33 MMH2O  [27.73 INH2O ] Pressure (MMHG) : 51.71 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 5X FS Other Sensor Options : Gel Coating Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Gauge Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : .069

Dimensions


  • Product Height : 9 MM  [.35 INCH ]
  • Product Length : 12.4 MM  [.49 INCH ]
  • Product Width : 17.4 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 3.3

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 1
  • Pressure : 704.33 MMH2O  [27.73 INH2O ]
  • Pressure (MMHG) : 51.71
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 5X FS

Other


  • Sensor Options : Gel Coating

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : .069
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525DO-DS3AS001GPF
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209340-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 1010448-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10221025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10206328-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details