TE Connectivity Board Mount Pressure Sensors 4525-TP5A015AP

Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 10 - 90% Vdc Pressure (PSI) : 15 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 1.034
Request a Quote
Description
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 10 - 90% Vdc Pressure (PSI) : 15 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 1.034
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525-TP5A015AP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525-TP5A015AP
Board Mount Pressure Sensors 4525-TP5A015AP
Configuration Features Leads/Pins : Through Hole Dimensions Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 10 - 90% Vdc Pressure (PSI) : 15 Proof Pressure Range : 300 psi Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Top Port Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 1.034

Configuration Features


  • Leads/Pins : Through Hole

Dimensions


  • Dimensions : 12.5 x 9.9 MM  [.49 x .39 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.25% Span
  • Output/Span : 10 - 90% Vdc
  • Pressure (PSI) : 15
  • Proof Pressure Range : 300 psi

Other


  • Sensor Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : Top Port

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : 1.034
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525-TP5A015AP
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006943-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0724 psi (0.0 to 0.0509 m H2O)
View Details
Pressure Transducers - 10220037-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10219172-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1010392-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details