Configuration Features Leads/Pins : J Lead
Dimensions Dimensions : 12.5 x 9.9 MM [.49 x .39 INCH ]
Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3.3 Supply Current (MAMP) : 3
Operation/Applicatio
n Board Level Pressure Sensor Accuracy : ±0.25% Span Output/Span : 5 - 95% Vdc Pressure (PSI) : 100 Proof Pressure Range : 300 psi
Other Sensor Options : No Option
Packaging Features Package Style : Top Port
Product Type Features Board Level Pressure Sensor Style : Gauge Board Level Pressure Sensor Type : Analog Pressure Sensor Modules
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Configuration Features
Dimensions
- Dimensions : 12.5 x 9.9 MM [.49 x .39 INCH ]
Electrical Characteristics
- Board Level Pressure Sensor Supply Voltage (V) : 3.3
- Supply Current (MAMP) : 3
Operation/Application
- Board Level Pressure Sensor Accuracy : ±0.25% Span
- Output/Span : 5 - 95% Vdc
- Pressure (PSI) : 100
- Proof Pressure Range : 300 psi
Other
- Sensor Options : No Option
Packaging Features
Product Type Features
- Board Level Pressure Sensor Style : Gauge
- Board Level Pressure Sensor Type : Analog Pressure Sensor Modules
Usage Conditions
- Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]