TE Connectivity Board Mount Pressure Sensors 4525-SS5A150GP

Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 150 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 250 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 150 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 250 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 4525-SS5A150GP - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
4525-SS5A150GP
Board Mount Pressure Sensors 4525-SS5A150GP
Dimensions Product Height : 11.7 MM  [.46 INCH ] Product Length : 12.7 MM  [.5 INCH ] Product Width : 17.4 MM  [.685 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 150 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 250 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Leg Style : Through Hole Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Dimensions


  • Product Height : 11.7 MM  [.46 INCH ]
  • Product Length : 12.7 MM  [.5 INCH ]
  • Product Width : 17.4 MM  [.685 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 150
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 250

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 4525-SS5A150GP
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200714-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10220207-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 11016402-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 11020888-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details