Manufacturer: TE Connectivity
Win Source Part Number: 906902-4525-DS5A001D
Series: MS4525
Operating Temperature Range: -25°C ~ 105°C
Features: Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP Module
Package: 8-DIP Module
Package: Tray
Family Name: 4525
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 9026.20.4000
Other Part Number: 223-1114, MS4525-DS5A001DP, 4525DS5A001DP
SENSOR 1PSID 0.14 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 906902-4525-DS5A001DP | 4525-DS5A001DP |
| Product Name | Pressure Sensors, Transducers - 4525-DS5A001DP | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |