TE Connectivity Power Cable Breakouts 452278N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ] Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ] Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ] Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ] Leg Length : 60 MM  [2.362 INCH ] Overall Product Length : 240 MM  [9.448 INCH ] Recovered Inside Diameter (Max) (Body) : 45 MM  [1.771 INCH ] Recovered Inside Diameter (Max) (Leg) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Moisture, Weathering, Contaminated Water, Rain, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ] Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ] Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ] Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ] Leg Length : 60 MM  [2.362 INCH ] Overall Product Length : 240 MM  [9.448 INCH ] Recovered Inside Diameter (Max) (Body) : 45 MM  [1.771 INCH ] Recovered Inside Diameter (Max) (Leg) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Moisture, Weathering, Contaminated Water, Rain, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 452278N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
452278N001
Power Cable Breakouts 452278N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 100 MM  [3.937 INCH ] Compatible Cable Diameter - Body (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ] Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ] Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ] Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ] Leg Length : 60 MM  [2.362 INCH ] Overall Product Length : 240 MM  [9.448 INCH ] Recovered Inside Diameter (Max) (Body) : 45 MM  [1.771 INCH ] Recovered Inside Diameter (Max) (Leg) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Moisture, Weathering, Contaminated Water, Rain, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 3

Dimensions


  • Body Length : 100 MM  [3.937 INCH ]
  • Compatible Cable Diameter - Body (Max) : 104 MM  [4.094 INCH ]
  • Compatible Cable Diameter - Body (Min) : 49 MM  [1.929 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 47 MM  [1.850 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 24 MM  [.944 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 115 MM  [4.527 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 52 MM  [2.047 INCH ]
  • Leg Length : 60 MM  [2.362 INCH ]
  • Overall Product Length : 240 MM  [9.448 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 45 MM  [1.771 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 22 MM  [.866 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 4 MM  [.157 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.098 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Moisture, Weathering, Contaminated Water, Rain, Salt Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 452278N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 083800-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 058479-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details